390 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
390 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
390 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
RES 0.39 OHM 1% 3/4W 2010 Product overview: CRL2010-FW-R390ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.39 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL2010-FW-R390EL
Resistor,Ruthenium Oxide,0.39Ohms,1+/-%
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 118-CRL2010-FW-R390ELFDKR-ND | 52-CRL2010-FW-R390ELF | 32K1730 |
| Product Name | Chip Resistor - Surface Mount | 0.39 OHM 4W Resistor | Resistor,ruthenium Oxide,0.39Ohms,1+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | |
| Mounting / Packaging | 2010; 2010 | 2010 (5025 Metric) | 2010 |
| Resistance Range | 0.3900 ohms | 0.3900 ohms |