Bourns, Inc. Chip Resistor - Surface Mount CRL2010-FW-R200ELF

Description
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRL2010-FW-R200ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL2010-FW-R200ELFTR-ND
Chip Resistor - Surface Mount 118-CRL2010-FW-R200ELFTR-ND
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

200 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL2010-FW-R200ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL2010-FW-R200ELFCT-ND
Chip Resistor - Surface Mount 118-CRL2010-FW-R200ELFCT-ND
RES 0.2 OHM 1% 3/4W 2010

RES 0.2 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL2010-FW-R200ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL2010-FW-R200ELFDKR-ND
Chip Resistor - Surface Mount 118-CRL2010-FW-R200ELFDKR-ND
RES 0.2 OHM 1% 3/4W 2010

RES 0.2 OHM 1% 3/4W 2010

Buy Now Datasheet
0.2 OHM 4W Resistor - 52-CRL2010-FW-R200ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2 OHM 4W Resistor
52-CRL2010-FW-R200ELF
0.2 OHM 4W Resistor 52-CRL2010-FW-R200ELF
RES 0.2 OHM 1% 3/4W 2010 Product overview: CRL2010-FW-R200ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL2010-FW-R200EL F can be used for catalog matching and distributor lookup.

RES 0.2 OHM 1% 3/4W 2010 Product overview: CRL2010-FW-R200ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL2010-FW-R200ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-CRL2010-FW-R200ELFTR-ND 52-CRL2010-FW-R200ELF
Product Name Chip Resistor - Surface Mount 0.2 OHM 4W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 2010; 2010 2010 (5025 Metric)
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details