Bourns, Inc. Chip Resistor - Surface Mount CRL2010-FW-2R00ELF

Description
2 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
2 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRL2010-FW-2R00ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL2010-FW-2R00ELFTR-ND
Chip Resistor - Surface Mount CRL2010-FW-2R00ELFTR-ND
2 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

2 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 2R, 1%, 0.5W, 2010; Resistance Bourns - 06X5083 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 1%, 0.5W, 2010; Resistance Bourns
06X5083
Res, Thick Film, 2R, 1%, 0.5W, 2010; Resistance Bourns 06X5083
RES, THICK FILM, 2R, 1%, 0.5W, 2010; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRL Series RoHS Compliant: Yes

RES, THICK FILM, 2R, 1%, 0.5W, 2010; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRL Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Crl Series, 2 Ohm, 500 Mw, 1%, 2010 [5025 Metric] Rohs Compliant Bourns - 32K1747 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crl Series, 2 Ohm, 500 Mw, 1%, 2010 [5025 Metric] Rohs Compliant Bourns
32K1747
Surface Mount Thick Film Resistor, Crl Series, 2 Ohm, 500 Mw, 1%, 2010 [5025 Metric] Rohs Compliant Bourns 32K1747
Surface Mount Thick Film Resistor, CRL Series, 2 ohm, 500 mW, - 1%, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRL Series, 2 ohm, 500 mW, - 1%, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRL2010-FW-2R00ELFTR-ND 06X5083 32K1747
Product Name Chip Resistor - Surface Mount Res, Thick Film, 2R, 1%, 0.5W, 2010; Resistance Bourns Surface Mount Thick Film Resistor, Crl Series, 2 Ohm, 500 Mw, 1%, 2010 [5025 Metric] Rohs Compliant Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD); 2010
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers