Bourns, Inc. 0.18 OHM 2W Resistor CRL1206-JW-R180ELF

Description
RES 0.18 OHM 5% 1/2W 1206 Product overview: CRL1206-JW-R180ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.18 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL1206-JW-R180EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.18 OHM 5% 1/2W 1206 Product overview: CRL1206-JW-R180ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.18 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL1206-JW-R180EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.18 OHM 2W Resistor - 52-CRL1206-JW-R180ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.18 OHM 2W Resistor
52-CRL1206-JW-R180ELF
0.18 OHM 2W Resistor 52-CRL1206-JW-R180ELF
RES 0.18 OHM 5% 1/2W 1206 Product overview: CRL1206-JW-R180ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.18 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL1206-JW-R180EL F can be used for catalog matching and distributor lookup.

RES 0.18 OHM 5% 1/2W 1206 Product overview: CRL1206-JW-R180ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.18 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL1206-JW-R180ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CRL1206-JW-R180ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL1206-JW-R180ELFDKR-ND
Chip Resistor - Surface Mount 118-CRL1206-JW-R180ELFDKR-ND
RES 0.18 OHM 5% 1/2W 1206

RES 0.18 OHM 5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL1206-JW-R180ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL1206-JW-R180ELFCT-ND
Chip Resistor - Surface Mount 118-CRL1206-JW-R180ELFCT-ND
RES 0.18 OHM 5% 1/2W 1206

RES 0.18 OHM 5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL1206-JW-R180ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL1206-JW-R180ELFTR-ND
Chip Resistor - Surface Mount 118-CRL1206-JW-R180ELFTR-ND
180 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

180 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRL1206-JW-R180ELF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRL1206-JW-R180ELF
Resistors - Chip Resistor - Surface Mount CRL1206-JW-R180ELF
RES 0.18 OHM 5% 1/2W 1206

RES 0.18 OHM 5% 1/2W 1206

Supplier's Site
Res, Thick Film, 0R18, 5%, 0.25W, 1206; Resistance Bourns - 06X5072 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R18, 5%, 0.25W, 1206; Resistance Bourns
06X5072
Res, Thick Film, 0R18, 5%, 0.25W, 1206; Resistance Bourns 06X5072
RES, THICK FILM, 0R18, 5%, 0.25W, 1206; Resistance:0.18ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, THICK FILM, 0R18, 5%, 0.25W, 1206; Resistance:0.18ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Crl Series, 0.18 Ohm, 250 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Bourns - 32K1652 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Crl Series, 0.18 Ohm, 250 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Bourns
32K1652
Surface Mount Chip Resistor, Thick Film, Crl Series, 0.18 Ohm, 250 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Bourns 32K1652
Surface Mount Chip Resistor, Thick Film, CRL Series, 0.18 ohm, 250 mW, 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, CRL Series, 0.18 ohm, 250 mW, 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRL1206-JW-R180ELF 118-CRL1206-JW-R180ELFDKR-ND CRL1206-JW-R180ELF 06X5072 32K1652
Product Name 0.18 OHM 2W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 0R18, 5%, 0.25W, 1206; Resistance Bourns Surface Mount Chip Resistor, Thick Film, Crl Series, 0.18 Ohm, 250 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms 0.1800 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.2500 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD473JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details