Bourns, Inc. Chip Resistor - Surface Mount CRL1206-JW-R110ELF

Description
RES 0.11 OHM 5% 1/2W 1206
Request a Quote Datasheet
Description
RES 0.11 OHM 5% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRL1206-JW-R110ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL1206-JW-R110ELFDKR-ND
Chip Resistor - Surface Mount 118-CRL1206-JW-R110ELFDKR-ND
RES 0.11 OHM 5% 1/2W 1206

RES 0.11 OHM 5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL1206-JW-R110ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL1206-JW-R110ELFCT-ND
Chip Resistor - Surface Mount 118-CRL1206-JW-R110ELFCT-ND
RES 0.11 OHM 5% 1/2W 1206

RES 0.11 OHM 5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL1206-JW-R110ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL1206-JW-R110ELFTR-ND
Chip Resistor - Surface Mount 118-CRL1206-JW-R110ELFTR-ND
110 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

110 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistors Low Value Rohs Compliant Bourns - 32K1647 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistors Low Value Rohs Compliant Bourns
32K1647
Chip Resistors Low Value Rohs Compliant Bourns 32K1647
CHIP RESISTORS - LOW VALUE ROHS COMPLIANT: YES

CHIP RESISTORS - LOW VALUE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CRL1206-JW-R110ELFDKR-ND 32K1647
Product Name Chip Resistor - Surface Mount Chip Resistors Low Value Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details