Bourns, Inc. Surface Mount Resistors CRL1206-FW-R620ELF

Description
Bourns CRL1206-FW-R620ELF
Request a Quote Datasheet
Description
Bourns CRL1206-FW-R620ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7409195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7409195
Surface Mount Resistors 7409195
Bourns CRL1206-FW-R620ELF

Bourns CRL1206-FW-R620ELF

Supplier's Site
Surface Mount Resistors - 7409195P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7409195P
Surface Mount Resistors 7409195P
Bourns CRL1206-FW-R620ELF

Bourns CRL1206-FW-R620ELF

Supplier's Site
Surface Mount Resistors - 1675435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1675435
Surface Mount Resistors 1675435
Bourns CRL1206-FW-R620ELF

Bourns CRL1206-FW-R620ELF

Supplier's Site
Chip Resistor - Surface Mount - CRL1206-FW-R620ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL1206-FW-R620ELFTR-ND
Chip Resistor - Surface Mount CRL1206-FW-R620ELFTR-ND
620 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

620 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRL1206-FW-R620ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL1206-FW-R620ELFDKR-ND
Chip Resistor - Surface Mount CRL1206-FW-R620ELFDKR-ND
620 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

620 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRL1206-FW-R620ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL1206-FW-R620ELFCT-ND
Chip Resistor - Surface Mount CRL1206-FW-R620ELFCT-ND
620 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

620 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 0R62, 1%, 0.25W, 1206; Resistance Bourns - 32K1593 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R62, 1%, 0.25W, 1206; Resistance Bourns
32K1593
Res, Thick Film, 0R62, 1%, 0.25W, 1206; Resistance Bourns 32K1593
RES, THICK FILM, 0R62, 1%, 0.25W, 1206; Resistance:0.62ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, THICK FILM, 0R62, 1%, 0.25W, 1206; Resistance:0.62ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site
Res, 0R62, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns - 12AC0457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R62, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns
12AC0457
Res, 0R62, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns 12AC0457
RES, 0R62, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0.62ohm; Product Range:CRL Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 0R62, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0.62ohm; Product Range:CRL Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Crl Series, 0.62 Ohm, 250 Mw, 1% Rohs Compliant Bourns - 61T4574 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crl Series, 0.62 Ohm, 250 Mw, 1% Rohs Compliant Bourns
61T4574
Surface Mount Thick Film Resistor, Crl Series, 0.62 Ohm, 250 Mw, 1% Rohs Compliant Bourns 61T4574
Surface Mount Thick Film Resistor, CRL Series, 0.62 ohm, 250 mW, - 1% RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRL Series, 0.62 ohm, 250 mW, - 1% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7409195 7409195P CRL1206-FW-R620ELFTR-ND 32K1593 12AC0457 61T4574
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 0R62, 1%, 0.25W, 1206; Resistance Bourns Res, 0R62, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns Surface Mount Thick Film Resistor, Crl Series, 0.62 Ohm, 250 Mw, 1% Rohs Compliant Bourns
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] 1206 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms 0.6200 ohms
Power Rating 0.2500 watts 0.5000 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573321 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details