430 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
430 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
430 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
RES 0.43 OHM 1% 1/2W 1206 Product overview: CRL1206-FW-R430ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.43 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.43 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL1206-FW-R430EL
RES 0.43 OHM 1% 1/2W 1206
RES, THICK FILM, 0R43, 1%, 0.25W, 1206; Resistance:0.43ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes
RES, 0R43, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0.43ohm; Product Range:CRL Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 118-CRL1206-FW-R430ELFCT-ND | 52-CRL1206-FW-R430ELF | CRL1206-FW-R430ELF | 06X5061 | 12AC0456 |
| Product Name | Chip Resistor - Surface Mount | 0.43 OHM 2W Resistor | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 0R43, 1%, 0.25W, 1206; Resistance Bourns | Res, 0R43, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Current Sensing | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 (3216 Metric) | 1206; 1206 (3216 Metric) | 1206; 1206 [3216 Metric] | 1206 |
| Resistance Range | 0.4300 ohms | 0.4300 ohms | 0.4300 ohms | 0.4300 ohms | 0.4300 ohms |