Bourns, Inc. Surface Mount Resistors CRL1206-FW-R330ELF

Description
Bourns CRL1206-FW-R330ELF
Request a Quote Datasheet
Description
Bourns CRL1206-FW-R330ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7409189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7409189
Surface Mount Resistors 7409189
Bourns CRL1206-FW-R330ELF

Bourns CRL1206-FW-R330ELF

Supplier's Site
Surface Mount Resistors - 7409189P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7409189P
Surface Mount Resistors 7409189P
Bourns CRL1206-FW-R330ELF

Bourns CRL1206-FW-R330ELF

Supplier's Site
Surface Mount Resistors - 1675433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1675433
Surface Mount Resistors 1675433
Bourns CRL1206-FW-R330ELF

Bourns CRL1206-FW-R330ELF

Supplier's Site
Chip Resistor - Surface Mount - 118-CRL1206-FW-R330ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL1206-FW-R330ELFCT-ND
Chip Resistor - Surface Mount 118-CRL1206-FW-R330ELFCT-ND
330 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

330 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL1206-FW-R330ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL1206-FW-R330ELFTR-ND
Chip Resistor - Surface Mount 118-CRL1206-FW-R330ELFTR-ND
330 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

330 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL1206-FW-R330ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL1206-FW-R330ELFDKR-ND
Chip Resistor - Surface Mount 118-CRL1206-FW-R330ELFDKR-ND
330 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

330 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 0R33, 1%, 0.25W, 1206; Resistance Bourns - 06X5059 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R33, 1%, 0.25W, 1206; Resistance Bourns
06X5059
Res, Thick Film, 0R33, 1%, 0.25W, 1206; Resistance Bourns 06X5059
RES, THICK FILM, 0R33, 1%, 0.25W, 1206; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, THICK FILM, 0R33, 1%, 0.25W, 1206; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site
Res, R330, 0.25W, Current Sense, 1206; Resistance Bourns - 32K1586 - Newark, An Avnet Company
Chicago, IL, United States
Res, R330, 0.25W, Current Sense, 1206; Resistance Bourns
32K1586
Res, R330, 0.25W, Current Sense, 1206; Resistance Bourns 32K1586
RES, R330, 0.25W, CURRENT SENSE, 1206; Resistance:0.33ohm; Product Range:CRL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R330, 0.25W, CURRENT SENSE, 1206; Resistance:0.33ohm; Product Range:CRL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7409189 7409189P 118-CRL1206-FW-R330ELFCT-ND 06X5059
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 0R33, 1%, 0.25W, 1206; Resistance Bourns
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Power Rating 0.2500 watts 0.5000 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details