Bourns, Inc. Chip Resistor - Surface Mount CRL1206-FW-R120ELF

Description
120 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
120 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRL1206-FW-R120ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL1206-FW-R120ELFDKR-ND
Chip Resistor - Surface Mount CRL1206-FW-R120ELFDKR-ND
120 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

120 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRL1206-FW-R120ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL1206-FW-R120ELFTR-ND
Chip Resistor - Surface Mount CRL1206-FW-R120ELFTR-ND
120 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

120 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRL1206-FW-R120ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL1206-FW-R120ELFCT-ND
Chip Resistor - Surface Mount CRL1206-FW-R120ELFCT-ND
120 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

120 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7944200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7944200
Surface Mount Resistors 7944200
Bourns CRL1206-FW-R120ELF

Bourns CRL1206-FW-R120ELF

Supplier's Site
Surface Mount Resistors - 7944200P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7944200P
Surface Mount Resistors 7944200P
Bourns CRL1206-FW-R120ELF

Bourns CRL1206-FW-R120ELF

Supplier's Site
Surface Mount Resistors - 1675155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1675155
Surface Mount Resistors 1675155
Bourns CRL1206-FW-R120ELF

Bourns CRL1206-FW-R120ELF

Supplier's Site
Res, Thick Film, 0R12, 1%, 0.25W, 1206; Resistance Bourns - 06X5052 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R12, 1%, 0.25W, 1206; Resistance Bourns
06X5052
Res, Thick Film, 0R12, 1%, 0.25W, 1206; Resistance Bourns 06X5052
RES, THICK FILM, 0R12, 1%, 0.25W, 1206; Resistance:0.12ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, THICK FILM, 0R12, 1%, 0.25W, 1206; Resistance:0.12ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRL1206-FW-R120ELFDKR-ND 7944200 7944200P 06X5052
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 0R12, 1%, 0.25W, 1206; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.1200 ohms 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details