820 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Resistor,Ruthenium Oxide,0.82Ohms,5+/-%
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRL0805-JW-R820ELF-ND | 32K1524 |
| Product Name | Chip Resistor - Surface Mount | Resistor,ruthenium Oxide,0.82Ohms,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Resistance Range | 0.8200 ohms |