Bourns, Inc. Chip Resistor - Surface Mount CRL0805-FW-R910ELF

Description
RES 0.91 OHM 1% 1/4W 0805
Request a Quote Datasheet
Description
RES 0.91 OHM 1% 1/4W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRL0805-FW-R910ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL0805-FW-R910ELFDKR-ND
Chip Resistor - Surface Mount 118-CRL0805-FW-R910ELFDKR-ND
RES 0.91 OHM 1% 1/4W 0805

RES 0.91 OHM 1% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL0805-FW-R910ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL0805-FW-R910ELFCT-ND
Chip Resistor - Surface Mount 118-CRL0805-FW-R910ELFCT-ND
RES 0.91 OHM 1% 1/4W 0805

RES 0.91 OHM 1% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL0805-FW-R910ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL0805-FW-R910ELFTR-ND
Chip Resistor - Surface Mount 118-CRL0805-FW-R910ELFTR-ND
910 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

910 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
0.91 OHM 4W Resistor - 52-CRL0805-FW-R910ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.91 OHM 4W Resistor
52-CRL0805-FW-R910ELF
0.91 OHM 4W Resistor 52-CRL0805-FW-R910ELF
RES 0.91 OHM 1% 1/4W 0805 Product overview: CRL0805-FW-R910ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.91 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL0805-FW-R910EL F can be used for catalog matching and distributor lookup.

RES 0.91 OHM 1% 1/4W 0805 Product overview: CRL0805-FW-R910ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.91 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL0805-FW-R910ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-CRL0805-FW-R910ELFDKR-ND 52-CRL0805-FW-R910ELF
Product Name Chip Resistor - Surface Mount 0.91 OHM 4W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 0805; 0805 0805 (2012 Metric)
Resistance Range 0.9100 ohms 0.9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details