The Bourns CRL0805 series resistor, specifically the part number 32K1468, is a low-value chip resistor designed for current sensing applications. It has a resistance of 0.82 ohms and a power rating of 0.25 watts at 70 °C. The resistor features a tolerance of ±1%, ensuring reliable performance in various applications. It operates within a temperature range of -55 °C to +155 °C and is RoHS compliant. The device is available in an 0805 package size, making it suitable for compact designs. Additionally, it is offered in tape and reel packaging for automated assembly processes. This resistor is ideal for applications requiring precise current measurement and low resistance values.
820 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
820 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
820 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
ResLowOhm 0805 R820 1% 125mW TC200
RES, 0R82, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:0.82ohm; Product Range:CRL Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, R820, 0.25W, CURRENT SENSE, 0805; Resistance:0.82ohm; Product Range:CRL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
RES, R820, 0.25W, CURRENT SENSE, 0805; Resistance:0.82ohm; Product Range:CRL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRL0805-FW-R820ELFDKR-ND | 630396 | 67AC7562 | 32K1468 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 0R82, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Bourns | Res, R820, 0.25W, Current Sense, 0805; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Current Sensing | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 0.8200 ohms | 0.9100 ohms | 0.8200 ohms | 0.8200 ohms |