Bourns, Inc. Chip Resistor - Surface Mount CRL0805-FW-R510ELF

Description
510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRL0805-FW-R510ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL0805-FW-R510ELFCT-ND
Chip Resistor - Surface Mount CRL0805-FW-R510ELFCT-ND
510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRL0805-FW-R510ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL0805-FW-R510ELFDKR-ND
Chip Resistor - Surface Mount CRL0805-FW-R510ELFDKR-ND
510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRL0805-FW-R510ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL0805-FW-R510ELFTR-ND
Chip Resistor - Surface Mount CRL0805-FW-R510ELFTR-ND
510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7944162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7944162
Surface Mount Resistors 7944162
Bourns CRL0805-FW-R510ELF

Bourns CRL0805-FW-R510ELF

Supplier's Site
Surface Mount Resistors - 7944162P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7944162P
Surface Mount Resistors 7944162P
Bourns CRL0805-FW-R510ELF

Bourns CRL0805-FW-R510ELF

Supplier's Site
Surface Mount Resistors - 1675147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1675147
Surface Mount Resistors 1675147
Bourns CRL0805-FW-R510ELF

Bourns CRL0805-FW-R510ELF

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRL0805-FW-R510ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRL0805-FW-R510ELF
Resistors - Chip Resistor - Surface Mount CRL0805-FW-R510ELF
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Resistor, Metal Oxide, 0.51 Ohm, 805, 1%, Full Reel; Resistance Bourns - 32K1463 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 0.51 Ohm, 805, 1%, Full Reel; Resistance Bourns
32K1463
Resistor, Metal Oxide, 0.51 Ohm, 805, 1%, Full Reel; Resistance Bourns 32K1463
RESISTOR, METAL OXIDE, 0.51 OHM, 805, 1%, FULL REEL; Resistance:0.51ohm; Voltage Rating:-; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance: 1%; Product Range:CRL Series; Packaging:Tape & Reel RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 0.51 OHM, 805, 1%, FULL REEL; Resistance:0.51ohm; Voltage Rating:-; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance: 1%; Product Range:CRL Series; Packaging:Tape & Reel RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R51, 1%, 0.125W, 0805; Resistance Bourns - 06X5042 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R51, 1%, 0.125W, 0805; Resistance Bourns
06X5042
Res, Thick Film, 0R51, 1%, 0.125W, 0805; Resistance Bourns 06X5042
RES, THICK FILM, 0R51, 1%, 0.125W, 0805; Resistance:0.51ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, THICK FILM, 0R51, 1%, 0.125W, 0805; Resistance:0.51ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRL0805-FW-R510ELFCT-ND 7944162 7944162P CRL0805-FW-R510ELF 32K1463 06X5042
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Resistor, Metal Oxide, 0.51 Ohm, 805, 1%, Full Reel; Resistance Bourns Res, Thick Film, 0R51, 1%, 0.125W, 0805; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film MetalOxide Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 0.5100 ohms 0.5100 ohms 0.5100 ohms 0.5100 ohms 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details