Bourns, Inc. Chip Resistor - Surface Mount CRL0805-FW-R220ELF

Description
220 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
220 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRL0805-FW-R220ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL0805-FW-R220ELF-ND
Chip Resistor - Surface Mount CRL0805-FW-R220ELF-ND
220 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

220 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Resistor,ruthenium Oxide,0.22Ohms,1+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Bourns - 32K1454 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,0.22Ohms,1+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Bourns
32K1454
Resistor,ruthenium Oxide,0.22Ohms,1+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Bourns 32K1454
Resistor,Ruthenium Oxide,0.22Ohms,1+/-% Tol,-200,200ppm-TC,0 805-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,0.22Ohms,1+/-% Tol,-200,200ppm-TC,0805-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRL0805-FW-R220ELF-ND 32K1454
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,0.22Ohms,1+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details