Bourns, Inc. Surface Mount Resistors CRL0805-FW-R200ELF

Description
Bourns CRL0805-FW-R200ELF
Request a Quote Datasheet
Description
Bourns CRL0805-FW-R200ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7944156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7944156
Surface Mount Resistors 7944156
Bourns CRL0805-FW-R200ELF

Bourns CRL0805-FW-R200ELF

Supplier's Site
Surface Mount Resistors - 7944156P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7944156P
Surface Mount Resistors 7944156P
Bourns CRL0805-FW-R200ELF

Bourns CRL0805-FW-R200ELF

Supplier's Site
Surface Mount Resistors - 1675146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1675146
Surface Mount Resistors 1675146
Bourns CRL0805-FW-R200ELF

Bourns CRL0805-FW-R200ELF

Supplier's Site
Chip Resistor - Surface Mount - CRL0805-FW-R200ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL0805-FW-R200ELFCT-ND
Chip Resistor - Surface Mount CRL0805-FW-R200ELFCT-ND
200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRL0805-FW-R200ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL0805-FW-R200ELFTR-ND
Chip Resistor - Surface Mount CRL0805-FW-R200ELFTR-ND
200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRL0805-FW-R200ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL0805-FW-R200ELFDKR-ND
Chip Resistor - Surface Mount CRL0805-FW-R200ELFDKR-ND
200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Resistor, 0.2Ohm, 0.125W, 1%; Resistance Bourns - 32K1453 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.2Ohm, 0.125W, 1%; Resistance Bourns
32K1453
Resistor, 0.2Ohm, 0.125W, 1%; Resistance Bourns 32K1453
RESISTOR, 0.2OHM, 0.125W, 1%; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:CRL Series RoHS Compliant: Yes

RESISTOR, 0.2OHM, 0.125W, 1%; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:CRL Series RoHS Compliant: Yes

Supplier's Site
Resistor, 0.2Ohm, 0.125W, 1%; Resistance Bourns - 41Y1370 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.2Ohm, 0.125W, 1%; Resistance Bourns
41Y1370
Resistor, 0.2Ohm, 0.125W, 1%; Resistance Bourns 41Y1370
RESISTOR, 0.2OHM, 0.125W, 1%; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:CRL Series RoHS Compliant: Yes

RESISTOR, 0.2OHM, 0.125W, 1%; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:CRL Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Crl Series, 0.2 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Bourns - 06X5039 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Crl Series, 0.2 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Bourns
06X5039
Surface Mount Chip Resistor, Thick Film, Crl Series, 0.2 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Bourns 06X5039
Surface Mount Chip Resistor, Thick Film, CRL Series, 0.2 ohm, 125 mW, 1%, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, CRL Series, 0.2 ohm, 125 mW, 1%, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R2, 1%, 0.125W; Resistor Case Style Bourns - 12AC0446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 1%, 0.125W; Resistor Case Style Bourns
12AC0446
Res, 0R2, 1%, 0.125W; Resistor Case Style Bourns 12AC0446
RES, 0R2, 1%, 0.125W; Resistor Case Style:0805 [2012 Metric]; Resistance:0.2ohm; Product Range:CRL Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 0R2, 1%, 0.125W; Resistor Case Style:0805 [2012 Metric]; Resistance:0.2ohm; Product Range:CRL Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRL0805-FW-R200ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRL0805-FW-R200ELF
Resistors - Chip Resistor - Surface Mount CRL0805-FW-R200ELF
RES 0.2 OHM 1% 1/4W 0805

RES 0.2 OHM 1% 1/4W 0805

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7944156 7944156P CRL0805-FW-R200ELFCT-ND 32K1453 06X5039 12AC0446 CRL0805-FW-R200ELF
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistor, 0.2Ohm, 0.125W, 1%; Resistance Bourns Surface Mount Chip Resistor, Thick Film, Crl Series, 0.2 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Bourns Res, 0R2, 1%, 0.125W; Resistor Case Style Bourns Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); 0805 0805 0805; 0805 (2012 Metric)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Power Rating 0.1250 watts 0.2500 watts 0.1250 watts 0.1250 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details