Bourns, Inc. Surface Mount Resistors CRL0805-FW-2R20ELF

Description
CRL0805 SMD Resistor thick film 2R2 1%
Request a Quote Datasheet
Description
CRL0805 SMD Resistor thick film 2R2 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7944146P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7944146P
Surface Mount Resistors 7944146P
CRL0805 SMD Resistor thick film 2R2 1%

CRL0805 SMD Resistor thick film 2R2 1%

Supplier's Site
Surface Mount Resistors - 7944146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7944146
Surface Mount Resistors 7944146
CRL0805 SMD Resistor thick film 2R2 1%

CRL0805 SMD Resistor thick film 2R2 1%

Supplier's Site
Surface Mount Resistors - 1675144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1675144
Surface Mount Resistors 1675144
CRL0805 SMD Resistor thick film 2R2 1%

CRL0805 SMD Resistor thick film 2R2 1%

Supplier's Site
Chip Resistor - Surface Mount - CRL0805-FW-2R20ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL0805-FW-2R20ELFTR-ND
Chip Resistor - Surface Mount CRL0805-FW-2R20ELFTR-ND
2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 2R2, 1%, 0.125W, 0805; Resistance Bourns - 06X5045 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 1%, 0.125W, 0805; Resistance Bourns
06X5045
Res, Thick Film, 2R2, 1%, 0.125W, 0805; Resistance Bourns 06X5045
RES, THICK FILM, 2R2, 1%, 0.125W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:- RoHS Compliant: Yes

RES, THICK FILM, 2R2, 1%, 0.125W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7944146P 7944146 CRL0805-FW-2R20ELFTR-ND 06X5045
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 2R2, 1%, 0.125W, 0805; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.1250 watts 0.2500 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3303FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details