Bourns, Inc. Chip Resistor - Surface Mount CRL0603-JW-R620ELF

Description
620 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
620 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRL0603-JW-R620ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL0603-JW-R620ELF-ND
Chip Resistor - Surface Mount CRL0603-JW-R620ELF-ND
620 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

620 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistors Low Value Rohs Compliant Bourns - 32K1408 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistors Low Value Rohs Compliant Bourns
32K1408
Chip Resistors Low Value Rohs Compliant Bourns 32K1408
CHIP RESISTORS - LOW VALUE ROHS COMPLIANT: YES

CHIP RESISTORS - LOW VALUE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRL0603-JW-R620ELF-ND 32K1408
Product Name Chip Resistor - Surface Mount Chip Resistors Low Value Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 0.6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details