Bourns, Inc. Chip Resistor - Surface Mount CRL0603-JW-R360ELF

Description
360 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
360 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRL0603-JW-R360ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL0603-JW-R360ELF-ND
Chip Resistor - Surface Mount CRL0603-JW-R360ELF-ND
360 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

360 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistors Low Value Rohs Compliant Bourns - 32K1402 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistors Low Value Rohs Compliant Bourns
32K1402
Chip Resistors Low Value Rohs Compliant Bourns 32K1402
CHIP RESISTORS - LOW VALUE ROHS COMPLIANT: YES

CHIP RESISTORS - LOW VALUE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRL0603-JW-R360ELF-ND 32K1402
Product Name Chip Resistor - Surface Mount Chip Resistors Low Value Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details