Bourns, Inc. Chip Resistor - Surface Mount CRL0603-JW-R330ELF

Description
330 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
330 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRL0603-JW-R330ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL0603-JW-R330ELFTR-ND
Chip Resistor - Surface Mount 118-CRL0603-JW-R330ELFTR-ND
330 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

330 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL0603-JW-R330ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL0603-JW-R330ELFDKR-ND
Chip Resistor - Surface Mount 118-CRL0603-JW-R330ELFDKR-ND
RES 0.33 OHM 5% 1/8W 0603

RES 0.33 OHM 5% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL0603-JW-R330ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL0603-JW-R330ELFCT-ND
Chip Resistor - Surface Mount 118-CRL0603-JW-R330ELFCT-ND
RES 0.33 OHM 5% 1/8W 0603

RES 0.33 OHM 5% 1/8W 0603

Buy Now Datasheet
0.33 OHM 8W Resistor - 52-CRL0603-JW-R330ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33 OHM 8W Resistor
52-CRL0603-JW-R330ELF
0.33 OHM 8W Resistor 52-CRL0603-JW-R330ELF
RES 0.33 OHM 5% 1/8W 0603 Product overview: CRL0603-JW-R330ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL0603-JW-R330EL F can be used for catalog matching and distributor lookup.

RES 0.33 OHM 5% 1/8W 0603 Product overview: CRL0603-JW-R330ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL0603-JW-R330ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,ruthenium Oxide,0.33Ohms,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Bourns - 32K1401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,0.33Ohms,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Bourns
32K1401
Resistor,ruthenium Oxide,0.33Ohms,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Bourns 32K1401
Resistor,Ruthenium Oxide,0.33Ohms,1+/-% Tol,-200,200ppm-TC,0 603-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,0.33Ohms,1+/-% Tol,-200,200ppm-TC,0603-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CRL0603-JW-R330ELFTR-ND 52-CRL0603-JW-R330ELF 32K1401
Product Name Chip Resistor - Surface Mount 0.33 OHM 8W Resistor Resistor,ruthenium Oxide,0.33Ohms,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details