Bourns, Inc. Surface Mount Resistors CRL0603-FW-R620ELF

Description
Bourns CRL0603-FW-R620ELF
Request a Quote Datasheet
Description
Bourns CRL0603-FW-R620ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7944137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7944137
Surface Mount Resistors 7944137
Bourns CRL0603-FW-R620ELF

Bourns CRL0603-FW-R620ELF

Supplier's Site
Surface Mount Resistors - 7944137P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7944137P
Surface Mount Resistors 7944137P
Bourns CRL0603-FW-R620ELF

Bourns CRL0603-FW-R620ELF

Supplier's Site
Surface Mount Resistors - 1622530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1622530
Surface Mount Resistors 1622530
Bourns CRL0603-FW-R620ELF

Bourns CRL0603-FW-R620ELF

Supplier's Site
Chip Resistor - Surface Mount - CRL0603-FW-R620ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL0603-FW-R620ELFCT-ND
Chip Resistor - Surface Mount CRL0603-FW-R620ELFCT-ND
620 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

620 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRL0603-FW-R620ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL0603-FW-R620ELFDKR-ND
Chip Resistor - Surface Mount CRL0603-FW-R620ELFDKR-ND
620 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

620 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRL0603-FW-R620ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL0603-FW-R620ELFTR-ND
Chip Resistor - Surface Mount CRL0603-FW-R620ELFTR-ND
620 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

620 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 0R62, 1%, 0.1W, 0603; Resistance Bourns - 06X5031 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R62, 1%, 0.1W, 0603; Resistance Bourns
06X5031
Res, Thick Film, 0R62, 1%, 0.1W, 0603; Resistance Bourns 06X5031
RES, THICK FILM, 0R62, 1%, 0.1W, 0603; Resistance:0.62ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, THICK FILM, 0R62, 1%, 0.1W, 0603; Resistance:0.62ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site
Res, 0R62, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns - 12AC0444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R62, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns
12AC0444
Res, 0R62, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns 12AC0444
RES, 0R62, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:0.62ohm; Product Range:CRL Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 0R62, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:0.62ohm; Product Range:CRL Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRL0603-FW-R620ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRL0603-FW-R620ELF
Chip Resistor - Surface Mount CRL0603-FW-R620ELF
RES 0.62 OHM 1% 1/10W 0603

RES 0.62 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 7944137 7944137P CRL0603-FW-R620ELFCT-ND 06X5031 12AC0444 CRL0603-FW-R620ELF
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 0R62, 1%, 0.1W, 0603; Resistance Bourns Res, 0R62, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms 0.6200 ohms 0.6200 ohms
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details