Bourns, Inc. Chip Resistor - Surface Mount CRL0603-FW-R470ELF

Description
470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRL0603-FW-R470ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL0603-FW-R470ELFCT-ND
Chip Resistor - Surface Mount CRL0603-FW-R470ELFCT-ND
470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRL0603-FW-R470ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL0603-FW-R470ELFDKR-ND
Chip Resistor - Surface Mount CRL0603-FW-R470ELFDKR-ND
470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRL0603-FW-R470ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL0603-FW-R470ELFTR-ND
Chip Resistor - Surface Mount CRL0603-FW-R470ELFTR-ND
470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
0.47 OHM 8W Resistor - 52-CRL0603-FW-R470ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47 OHM 8W Resistor
52-CRL0603-FW-R470ELF
0.47 OHM 8W Resistor 52-CRL0603-FW-R470ELF
RES 0.47 OHM 1% 1/8W 0603 Product overview: CRL0603-FW-R470ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL0603-FW-R470EL F can be used for catalog matching and distributor lookup.

RES 0.47 OHM 1% 1/8W 0603 Product overview: CRL0603-FW-R470ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL0603-FW-R470ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 7944128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7944128
Surface Mount Resistors 7944128
Bourns CRL0603-FW-R470ELF

Bourns CRL0603-FW-R470ELF

Supplier's Site
Res, Thick Film, 0R47, 1%, 0.1W, 0603; Resistance Bourns - 32K1357 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R47, 1%, 0.1W, 0603; Resistance Bourns
32K1357
Res, Thick Film, 0R47, 1%, 0.1W, 0603; Resistance Bourns 32K1357
RES, THICK FILM, 0R47, 1%, 0.1W, 0603; Resistance:0.47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, THICK FILM, 0R47, 1%, 0.1W, 0603; Resistance:0.47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Crl Series, 0.47 Ohm, 100 Mw, 1% Rohs Compliant Bourns - 06X5030 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crl Series, 0.47 Ohm, 100 Mw, 1% Rohs Compliant Bourns
06X5030
Surface Mount Thick Film Resistor, Crl Series, 0.47 Ohm, 100 Mw, 1% Rohs Compliant Bourns 06X5030
Surface Mount Thick Film Resistor, CRL Series, 0.47 ohm, 100 mW, - 1% RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRL Series, 0.47 ohm, 100 mW, - 1% RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRL0603-FW-R470ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRL0603-FW-R470ELF
Chip Resistor - Surface Mount CRL0603-FW-R470ELF
RES 0.47 OHM 1% 1/10W 0603

RES 0.47 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRL0603-FW-R470ELFCT-ND 52-CRL0603-FW-R470ELF 7944128 32K1357 06X5030 CRL0603-FW-R470ELF
Product Name Chip Resistor - Surface Mount 0.47 OHM 8W Resistor Surface Mount Resistors Res, Thick Film, 0R47, 1%, 0.1W, 0603; Resistance Bourns Surface Mount Thick Film Resistor, Crl Series, 0.47 Ohm, 100 Mw, 1% Rohs Compliant Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details