Bourns, Inc. Chip Resistor - Surface Mount CRL0603-FW-2R00ELF

Description
2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRL0603-FW-2R00ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL0603-FW-2R00ELF-ND
Chip Resistor - Surface Mount CRL0603-FW-2R00ELF-ND
2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Resistor,ruthenium Oxide,2Ohms,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Bourns - 32K1372 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,2Ohms,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Bourns
32K1372
Resistor,ruthenium Oxide,2Ohms,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Bourns 32K1372
Resistor,Ruthenium Oxide,2Ohms,1+/-% Tol,-200,200ppm-TC,0 603-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,2Ohms,1+/-% Tol,-200,200ppm-TC,0603-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRL0603-FW-2R00ELF-ND 32K1372
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,2Ohms,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details