Bourns, Inc. Chip Resistor - Surface Mount CRF2512-JZ-R001ELF

Description
RES 0.001 OHM 5% 2W 2512
Request a Quote Datasheet
Description
RES 0.001 OHM 5% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRF2512-JZ-R001ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRF2512-JZ-R001ELFCT-ND
Chip Resistor - Surface Mount 118-CRF2512-JZ-R001ELFCT-ND
RES 0.001 OHM 5% 2W 2512

RES 0.001 OHM 5% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRF2512-JZ-R001ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRF2512-JZ-R001ELFDKR-ND
Chip Resistor - Surface Mount 118-CRF2512-JZ-R001ELFDKR-ND
RES 0.001 OHM 5% 2W 2512

RES 0.001 OHM 5% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRF2512-JZ-R001ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRF2512-JZ-R001ELFTR-ND
Chip Resistor - Surface Mount 118-CRF2512-JZ-R001ELFTR-ND
1 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

1 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Current Sense Res, 0R001, 5%, 2 W, 2512; Resistance Bourns - 12AC0313 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R001, 5%, 2 W, 2512; Resistance Bourns
12AC0313
Current Sense Res, 0R001, 5%, 2 W, 2512; Resistance Bourns 12AC0313
CURRENT SENSE RES, 0R001, 5%, 2 W, 2512; Resistance:0.001ohm; Product Range:CRF2512 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R001, 5%, 2 W, 2512; Resistance:0.001ohm; Product Range:CRF2512 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CRF2512-JZ-R001ELFCT-ND 12AC0313
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R001, 5%, 2 W, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 2512
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details