Bourns, Inc. Chip Resistor - Surface Mount CRF2512-JX-R005ELF

Description
5 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
5 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRF2512-JX-R005ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRF2512-JX-R005ELF-ND
Chip Resistor - Surface Mount CRF2512-JX-R005ELF-ND
5 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

5 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Res, Current Sense, Aec-Q200, 0R005, 2512; Resistance Bourns - 06X5019 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, Aec-Q200, 0R005, 2512; Resistance Bourns
06X5019
Res, Current Sense, Aec-Q200, 0R005, 2512; Resistance Bourns 06X5019
RES, CURRENT SENSE, AEC-Q200, 0R005, 2512; Resistance:0.005ohm; Product Range:CRF2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, CURRENT SENSE, AEC-Q200, 0R005, 2512; Resistance:0.005ohm; Product Range:CRF2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRF2512-JX-R005ELF-ND 06X5019
Product Name Chip Resistor - Surface Mount Res, Current Sense, Aec-Q200, 0R005, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTPR13GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details