0 Ohms 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
RESMETALSTRIP 2512 R0 JUMPER 2W
RESMETALSTRIP 2512 R0 JUMPER 2W
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-CRF2512-J/-000ELFTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalAlloy |