Manufacturer: Bourns Inc.
Win Source Part Number: 1326129-CRF2512-FX-R
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 5 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 170°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRF2512-FX-R005ELFCT
Base Product Number: CRF2512
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
RES 0.005 OHM 1% 2W 2512 Product overview: CRF2512-FX-R005ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRF2512-FX-R005EL
5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1326129-CRF2512-FX-R005ELF | 52-CRF2512-FX-R005ELF | CRF2512-FX-R005ELFTR-ND |
| Product Name | Resistors - Chip Resistor - Surface Mount | 0.005 OHM 2W Resistor | Chip Resistor - Surface Mount |
| Resistance Range | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 2 watts | 2 watts | |
| Operating Temperature | -55 to 170 C (-67 to 338 F) | -55 to 170 C (-67 to 338 F) | -55 to 170 C (-67 to 338 F) |