Bourns, Inc. Chip Resistor - Surface Mount CRF0805-FZ-R020ELF

Description
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRF0805-FZ-R020ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRF0805-FZ-R020ELFCT-ND
Chip Resistor - Surface Mount CRF0805-FZ-R020ELFCT-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CRF0805-FZ-R020ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRF0805-FZ-R020ELFTR-ND
Chip Resistor - Surface Mount CRF0805-FZ-R020ELFTR-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CRF0805-FZ-R020ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRF0805-FZ-R020ELFDKR-ND
Chip Resistor - Surface Mount CRF0805-FZ-R020ELFDKR-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326134-CRF0805-FZ-R020ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326134-CRF0805-FZ-R020ELF
Resistors - Chip Resistor - Surface Mount 1326134-CRF0805-FZ-R020ELF
Manufacturer: Bourns Inc. Win Source Part Number: 1326134-CRF0805-FZ-R 020ELF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 20 mOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 170°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CRF0805-FZ-R020ELFTR ,CRF0805-FZ-R020ELF- ND,CRF0805-FZ-R020EL FCT,CRF0805-FZ-R020E LFDKR Base Product Number: CRF0805 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1326134-CRF0805-FZ-R020ELF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 20 mOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 170°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CRF0805-FZ-R020ELFTR,CRF0805-FZ-R020ELF-ND,CRF0805-FZ-R020ELFCT,CRF0805-FZ-R020ELFDKR
Base Product Number: CRF0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
0.02 OHM 2W Resistor - 52-CRF0805-FZ-R020ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.02 OHM 2W Resistor
52-CRF0805-FZ-R020ELF
0.02 OHM 2W Resistor 52-CRF0805-FZ-R020ELF
RES 0.02 OHM 1% 1/2W 0805 Product overview: CRF0805-FZ-R020ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRF0805-FZ-R020EL F can be used for catalog matching and distributor lookup.

RES 0.02 OHM 1% 1/2W 0805 Product overview: CRF0805-FZ-R020ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRF0805-FZ-R020ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2231695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231695
Surface Mount Resistors 2231695
Bourns CRF0805-FZ-R020ELF

Bourns CRF0805-FZ-R020ELF

Supplier's Site
Surface Mount Resistors - 2231694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231694
Surface Mount Resistors 2231694
Bourns CRF0805-FZ-R020ELF

Bourns CRF0805-FZ-R020ELF

Supplier's Site
Surface Mount Resistors - 2231695P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231695P
Surface Mount Resistors 2231695P
Bourns CRF0805-FZ-R020ELF

Bourns CRF0805-FZ-R020ELF

Supplier's Site
Current Sense Res, 0R02, 1%, 500 Mw; Resistance Bourns - 67AC7559 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 1%, 500 Mw; Resistance Bourns
67AC7559
Current Sense Res, 0R02, 1%, 500 Mw; Resistance Bourns 67AC7559
CURRENT SENSE RES, 0R02, 1%, 500 MW; Resistance:0.02ohm; Product Range:CRF Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 1%, 500 MW; Resistance:0.02ohm; Product Range:CRF Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 0.02 Ohm, 1%, 0.5W, Metal Strip; Resistance Bourns - 33AK7320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0.02 Ohm, 1%, 0.5W, Metal Strip; Resistance Bourns
33AK7320
Res, 0.02 Ohm, 1%, 0.5W, Metal Strip; Resistance Bourns 33AK7320
RES, 0.02 OHM, 1%, 0.5W, METAL STRIP; Resistance:0.02ohm; Product Range:CRF Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2mm RoHS Compliant: Yes

RES, 0.02 OHM, 1%, 0.5W, METAL STRIP; Resistance:0.02ohm; Product Range:CRF Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0.02 Ohm, 1%, 0.5W, Metal Strip; Resistance Bourns - 13AC4960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0.02 Ohm, 1%, 0.5W, Metal Strip; Resistance Bourns
13AC4960
Res, 0.02 Ohm, 1%, 0.5W, Metal Strip; Resistance Bourns 13AC4960
RES, 0.02 OHM, 1%, 0.5W, METAL STRIP; Resistance:0.02ohm; Product Range:CRF Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2mm RoHS Compliant: Yes

RES, 0.02 OHM, 1%, 0.5W, METAL STRIP; Resistance:0.02ohm; Product Range:CRF Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRF0805-FZ-R020ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRF0805-FZ-R020ELF
Chip Resistor - Surface Mount CRF0805-FZ-R020ELF
RES 0.02 OHM 1% 1/2W 0805

RES 0.02 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRF0805-FZ-R020ELFCT-ND 1326134-CRF0805-FZ-R020ELF 52-CRF0805-FZ-R020ELF 2231695 67AC7559 33AK7320 CRF0805-FZ-R020ELF
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 0.02 OHM 2W Resistor Surface Mount Resistors Current Sense Res, 0R02, 1%, 500 Mw; Resistance Bourns Res, 0.02 Ohm, 1%, 0.5W, Metal Strip; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Metal Alloy MetalAlloy; Metal Strip MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); TC50 0805 0805; 0805 [2012 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138596TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details