Bourns, Inc. Chip Resistor - Surface Mount CRA2512-JZ-R080ELF

Description
RES 0.08 OHM 5% 3W 2512
Request a Quote Datasheet
Description
RES 0.08 OHM 5% 3W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRA2512-JZ-R080ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRA2512-JZ-R080ELFCT-ND
Chip Resistor - Surface Mount 118-CRA2512-JZ-R080ELFCT-ND
RES 0.08 OHM 5% 3W 2512

RES 0.08 OHM 5% 3W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRA2512-JZ-R080ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRA2512-JZ-R080ELFDKR-ND
Chip Resistor - Surface Mount 118-CRA2512-JZ-R080ELFDKR-ND
RES 0.08 OHM 5% 3W 2512

RES 0.08 OHM 5% 3W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRA2512-JZ-R080ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRA2512-JZ-R080ELFTR-ND
Chip Resistor - Surface Mount 118-CRA2512-JZ-R080ELFTR-ND
80 mOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

80 mOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CRA2512-JZ-R080ELFCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details