Bourns, Inc. Surface Mount Resistors CR2512AJW-103ELF

Description
Bourns CR2512AJW-103ELF
Request a Quote Datasheet
Description
Bourns CR2512AJW-103ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2121190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2121190P
Surface Mount Resistors 2121190P
Bourns CR2512AJW-103ELF

Bourns CR2512AJW-103ELF

Supplier's Site
Surface Mount Resistors - 2121190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2121190
Surface Mount Resistors 2121190
Bourns CR2512AJW-103ELF

Bourns CR2512AJW-103ELF

Supplier's Site
Surface Mount Resistors - 2121189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2121189
Surface Mount Resistors 2121189
Bourns CR2512AJW-103ELF

Bourns CR2512AJW-103ELF

Supplier's Site
Chip Resistor - Surface Mount - 118-CR2512AJW-103ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512AJW-103ELFCT-ND
Chip Resistor - Surface Mount 118-CR2512AJW-103ELFCT-ND
10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2512AJW-103ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512AJW-103ELFTR-ND
Chip Resistor - Surface Mount 118-CR2512AJW-103ELFTR-ND
10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2512AJW-103ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512AJW-103ELFDKR-ND
Chip Resistor - Surface Mount 118-CR2512AJW-103ELFDKR-ND
RES 10K OHM 5% 1W 2512

RES 10K OHM 5% 1W 2512

Buy Now Datasheet
Res, 10K, 5%, 1W, 2512, Thick Film; Resistance Bourns - 68AH8722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 1W, 2512, Thick Film; Resistance Bourns
68AH8722
Res, 10K, 5%, 1W, 2512, Thick Film; Resistance Bourns 68AH8722
RES, 10K, 5%, 1W, 2512, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR Series RoHS Compliant: Yes

RES, 10K, 5%, 1W, 2512, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 1W, 2512, Thick Film; Resistance Bourns - 65AH0290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 1W, 2512, Thick Film; Resistance Bourns
65AH0290
Res, 10K, 5%, 1W, 2512, Thick Film; Resistance Bourns 65AH0290
RES, 10K, 5%, 1W, 2512, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR Series RoHS Compliant: Yes

RES, 10K, 5%, 1W, 2512, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2121190P 118-CR2512AJW-103ELFCT-ND 68AH8722
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 10K, 5%, 1W, 2512, Thick Film; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 10000 ohms 10000 ohms
Power Rating 1 watts 1 watts 1 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details