Bourns, Inc. Chip Resistor - Surface Mount CR2512AJ/-3R0EAS

Description
3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR2512AJ/-3R0EASTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2512AJ/-3R0EASTR-ND
Chip Resistor - Surface Mount CR2512AJ/-3R0EASTR-ND
3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR2512AJ/-3R0EASDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2512AJ/-3R0EASDKR-ND
Chip Resistor - Surface Mount CR2512AJ/-3R0EASDKR-ND
3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR2512AJ/-3R0EASCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2512AJ/-3R0EASCT-ND
Chip Resistor - Surface Mount CR2512AJ/-3R0EASCT-ND
3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 3R, 5%, 1W, 2512, Thick Film; Resistance Bourns - 16AH0646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 5%, 1W, 2512, Thick Film; Resistance Bourns
16AH0646
Res, 3R, 5%, 1W, 2512, Thick Film; Resistance Bourns 16AH0646
RES, 3R, 5%, 1W, 2512, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:CR*AS Series RoHS Compliant: Yes

RES, 3R, 5%, 1W, 2512, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:CR*AS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R, 5%, 1W, 2512, Thick Film; Resistance Bourns - 16AH0647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 5%, 1W, 2512, Thick Film; Resistance Bourns
16AH0647
Res, 3R, 5%, 1W, 2512, Thick Film; Resistance Bourns 16AH0647
RES, 3R, 5%, 1W, 2512, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:CR*AS Series RoHS Compliant: Yes

RES, 3R, 5%, 1W, 2512, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:CR*AS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CR2512AJ/-3R0EASTR-ND 16AH0646
Product Name Chip Resistor - Surface Mount Res, 3R, 5%, 1W, 2512, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details