Bourns, Inc. Chip Resistor - Surface Mount CR2512AJ/-000EAS

Description
0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR2512AJ/-000EASTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2512AJ/-000EASTR-ND
Chip Resistor - Surface Mount CR2512AJ/-000EASTR-ND
0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR2512AJ/-000EASDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2512AJ/-000EASDKR-ND
Chip Resistor - Surface Mount CR2512AJ/-000EASDKR-ND
0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR2512AJ/-000EASCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2512AJ/-000EASCT-ND
Chip Resistor - Surface Mount CR2512AJ/-000EASCT-ND
0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R, 1W, 2512, Thick Film; Resistor Case / Package Bourns - 16AH0645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 1W, 2512, Thick Film; Resistor Case / Package Bourns
16AH0645
Res, 0R, 1W, 2512, Thick Film; Resistor Case / Package Bourns 16AH0645
RES, 0R, 1W, 2512, THICK FILM; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:CR*AS Series; Product Length:6.3mm; Product Width:3.2mm; Resistance:0ohm RoHS Compliant: Yes

RES, 0R, 1W, 2512, THICK FILM; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:CR*AS Series; Product Length:6.3mm; Product Width:3.2mm; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 1W, 2512, Thick Film; Resistor Case / Package Bourns - 16AH0644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 1W, 2512, Thick Film; Resistor Case / Package Bourns
16AH0644
Res, 0R, 1W, 2512, Thick Film; Resistor Case / Package Bourns 16AH0644
RES, 0R, 1W, 2512, THICK FILM; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:CR*AS Series; Product Length:6.3mm; Product Width:3.2mm; Resistance:0ohm RoHS Compliant: Yes

RES, 0R, 1W, 2512, THICK FILM; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:CR*AS Series; Product Length:6.3mm; Product Width:3.2mm; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CR2512AJ/-000EASTR-ND 16AH0645
Product Name Chip Resistor - Surface Mount Res, 0R, 1W, 2512, Thick Film; Resistor Case / Package Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details