Bourns, Inc. Chip Resistor - Surface Mount CR2512AFX-10R0EAS

Description
10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR2512AFX-10R0EASTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2512AFX-10R0EASTR-ND
Chip Resistor - Surface Mount CR2512AFX-10R0EASTR-ND
10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR2512AFX-10R0EASCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2512AFX-10R0EASCT-ND
Chip Resistor - Surface Mount CR2512AFX-10R0EASCT-ND
10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR2512AFX-10R0EASDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2512AFX-10R0EASDKR-ND
Chip Resistor - Surface Mount CR2512AFX-10R0EASDKR-ND
10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 10R, 1%, 1W, 2512, Thick Film; Resistance Bourns - 16AH0638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 1W, 2512, Thick Film; Resistance Bourns
16AH0638
Res, 10R, 1%, 1W, 2512, Thick Film; Resistance Bourns 16AH0638
RES, 10R, 1%, 1W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:CR*AS Series RoHS Compliant: Yes

RES, 10R, 1%, 1W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:CR*AS Series RoHS Compliant: Yes

Supplier's Site
Res, 10R, 1%, 1W, 2512, Thick Film; Resistance Bourns - 16AH0639 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 1W, 2512, Thick Film; Resistance Bourns
16AH0639
Res, 10R, 1%, 1W, 2512, Thick Film; Resistance Bourns 16AH0639
RES, 10R, 1%, 1W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:CR*AS Series RoHS Compliant: Yes

RES, 10R, 1%, 1W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:CR*AS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 1W, 2512, Thick Film; Resistor Case Style Bourns - 29AH0966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 1W, 2512, Thick Film; Resistor Case Style Bourns
29AH0966
Res, 10R, 1%, 1W, 2512, Thick Film; Resistor Case Style Bourns 29AH0966
RES, 10R, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:CR2512A-AS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10R, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:CR2512A-AS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CR2512AFX-10R0EASTR-ND 16AH0638 29AH0966
Product Name Chip Resistor - Surface Mount Res, 10R, 1%, 1W, 2512, Thick Film; Resistance Bourns Res, 10R, 1%, 1W, 2512, Thick Film; Resistor Case Style Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details