Bourns, Inc. Chip Resistor - Surface Mount CR2512-JW-750ELF

Description
75 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
75 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR2512-JW-750ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2512-JW-750ELFCT-ND
Chip Resistor - Surface Mount CR2512-JW-750ELFCT-ND
75 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

75 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR2512-JW-750ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2512-JW-750ELFDKR-ND
Chip Resistor - Surface Mount CR2512-JW-750ELFDKR-ND
75 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

75 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR2512-JW-750ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2512-JW-750ELFTR-ND
Chip Resistor - Surface Mount CR2512-JW-750ELFTR-ND
75 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

75 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Res, 75R, 5%, 1W, Thick Film, 2512; Resistance Bourns - 14P5936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 1W, Thick Film, 2512; Resistance Bourns
14P5936
Res, 75R, 5%, 1W, Thick Film, 2512; Resistance Bourns 14P5936
RES, 75R, 5%, 1W, THICK FILM, 2512; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR Series RoHS Compliant: Yes

RES, 75R, 5%, 1W, THICK FILM, 2512; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR Series RoHS Compliant: Yes

Supplier's Site
Res, 75R, 5%, 1W, Thick Film, 2512; Resistance Bourns - 34AK1554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 1W, Thick Film, 2512; Resistance Bourns
34AK1554
Res, 75R, 5%, 1W, Thick Film, 2512; Resistance Bourns 34AK1554
RES, 75R, 5%, 1W, THICK FILM, 2512; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR Series RoHS Compliant: Yes

RES, 75R, 5%, 1W, THICK FILM, 2512; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CR2512-JW-750ELFCT-ND 14P5936
Product Name Chip Resistor - Surface Mount Res, 75R, 5%, 1W, Thick Film, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details