51 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
51 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
51 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
RES, 51R, 5%, 1W, THICK FILM, 2512; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR Series RoHS Compliant: Yes
RES, 51R, 5%, 1W, THICK FILM, 2512; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CR2512-JW-510ELFTR-ND | 32K4430 |
| Product Name | Chip Resistor - Surface Mount | Res, 51R, 5%, 1W, Thick Film, 2512; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | General Use |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] |
| Resistance Range | 51 ohms | 51 ohms |