Bourns, Inc. Chip Resistor - Surface Mount CR2512-JW-332ELF

Description
RES SMD 3.3K OHM 5% 1W 2512
Request a Quote Datasheet
Description
RES SMD 3.3K OHM 5% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR2512-JW-332ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512-JW-332ELFDKR-ND
Chip Resistor - Surface Mount 118-CR2512-JW-332ELFDKR-ND
RES SMD 3.3K OHM 5% 1W 2512

RES SMD 3.3K OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2512-JW-332ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512-JW-332ELFTR-ND
Chip Resistor - Surface Mount 118-CR2512-JW-332ELFTR-ND
3.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

3.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2512-JW-332ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512-JW-332ELFCT-ND
Chip Resistor - Surface Mount 118-CR2512-JW-332ELFCT-ND
RES SMD 3.3K OHM 5% 1W 2512

RES SMD 3.3K OHM 5% 1W 2512

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CR2512-JW-332ELFDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details