3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
RES SMD 3K OHM 5% 1W 2512
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CR2512-JW-302ELFTR-ND | CR2512-JW-302ELF |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 (6432 Metric) |
| Tolerance | 5 +/- % | 5 +/- % |