Bourns, Inc. Chip Resistor - Surface Mount CR2512-J/-8R2ELF

Description
8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR2512-J/-8R2ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512-J/-8R2ELFTR-ND
Chip Resistor - Surface Mount 118-CR2512-J/-8R2ELFTR-ND
8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2512-J/-8R2ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512-J/-8R2ELFDKR-ND
Chip Resistor - Surface Mount 118-CR2512-J/-8R2ELFDKR-ND
RES SMD 8.2 OHM 5% 1W 2512

RES SMD 8.2 OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2512-J/-8R2ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512-J/-8R2ELFCT-ND
Chip Resistor - Surface Mount 118-CR2512-J/-8R2ELFCT-ND
RES SMD 8.2 OHM 5% 1W 2512

RES SMD 8.2 OHM 5% 1W 2512

Buy Now Datasheet
Resistor,thick Film,8.2Ohms,200Wv,5+/-% Tol,-250,500Ppm-Tc,2512-Case Rohs Compliant Bourns - 32M8408 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,8.2Ohms,200Wv,5+/-% Tol,-250,500Ppm-Tc,2512-Case Rohs Compliant Bourns
32M8408
Resistor,thick Film,8.2Ohms,200Wv,5+/-% Tol,-250,500Ppm-Tc,2512-Case Rohs Compliant Bourns 32M8408
Resistor,Thick Film,8.2Ohms,200WV,5 +/-% Tol,-250,500ppm-TC,2 512-Case RoHS Compliant: Yes

Resistor,Thick Film,8.2Ohms,200WV,5+/-% Tol,-250,500ppm-TC,2512-Case RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CR2512-J/-8R2ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR2512-J/-8R2ELF
Resistors - Chip Resistor - Surface Mount CR2512-J/-8R2ELF
RES SMD 8.2 OHM 5% 1W 2512

RES SMD 8.2 OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 118-CR2512-J/-8R2ELFTR-ND 32M8408 CR2512-J/-8R2ELF
Product Name Chip Resistor - Surface Mount Resistor,thick Film,8.2Ohms,200Wv,5+/-% Tol,-250,500Ppm-Tc,2512-Case Rohs Compliant Bourns Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 (6432 Metric)
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details