Bourns, Inc. Surface Mount Resistors CR2512-J/-000ELF

Description
Bourns CR2512-J/-000ELF
Request a Quote Datasheet
Description
Bourns CR2512-J/-000ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2231690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231690
Surface Mount Resistors 2231690
Bourns CR2512-J/-000ELF

Bourns CR2512-J/-000ELF

Supplier's Site
Surface Mount Resistors - 2231691P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231691P
Surface Mount Resistors 2231691P
Bourns CR2512-J/-000ELF

Bourns CR2512-J/-000ELF

Supplier's Site
Surface Mount Resistors - 2231691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231691
Surface Mount Resistors 2231691
Bourns CR2512-J/-000ELF

Bourns CR2512-J/-000ELF

Supplier's Site
Chip Resistor - Surface Mount - CR2512-J/-000ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2512-J/-000ELFTR-ND
Chip Resistor - Surface Mount CR2512-J/-000ELFTR-ND
0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Thick Film

0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR2512-J/-000ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2512-J/-000ELFCT-ND
Chip Resistor - Surface Mount CR2512-J/-000ELFCT-ND
0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Thick Film

0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR2512-J/-000ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2512-J/-000ELFDKR-ND
Chip Resistor - Surface Mount CR2512-J/-000ELFDKR-ND
0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Thick Film

0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
SMD 0 OHM 1W Resistor - 52-CR2512-J/-000ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0 OHM 1W Resistor
52-CR2512-J/-000ELF
SMD 0 OHM 1W Resistor 52-CR2512-J/-000ELF
RES SMD 0 OHM JUMPER 1W 2512 Product overview: CR2512-J/-000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR2512-J/-000ELF can be used for catalog matching and distributor lookup.

RES SMD 0 OHM JUMPER 1W 2512 Product overview: CR2512-J/-000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR2512-J/-000ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1123463-CR2512-J/-000ELF
Resistors - Chip Resistor - Surface Mount 1123463-CR2512-J/-000ELF
Win Source Part Number: 1123463-CR2512-J/-00 0ELF Category: Resistors>Chip Resistor - Surface Mount Series: CR2512 Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Tolerance: Jumper Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 0 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CR2512J000ELF,CR2512 -J/-000ELF-ND,CR2512 -J/-000ELFTR,CR2512- J/-000ELFCT,CR2512-J /-000ELFDKR Base Product Number: CR2512

Win Source Part Number: 1123463-CR2512-J/-000ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CR2512
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Tolerance: Jumper
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: CR2512J000ELF,CR2512-J/-000ELF-ND,CR2512-J/-000ELFTR,CR2512-J/-000ELFCT,CR2512-J/-000ELFDKR
Base Product Number: CR2512

Buy Now Datasheet
Res, Thick Film, 0R, 5%, 1W, 2512; Resistor Case / Package Bourns - 41Y1376 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 5%, 1W, 2512; Resistor Case / Package Bourns
41Y1376
Res, Thick Film, 0R, 5%, 1W, 2512; Resistor Case / Package Bourns 41Y1376
RES, THICK FILM, 0R, 5%, 1W, 2512; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:CR Series; Product Length:6.3mm; Product Width:3.1mm; Resistance:0ohm RoHS Compliant: Yes

RES, THICK FILM, 0R, 5%, 1W, 2512; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:CR Series; Product Length:6.3mm; Product Width:3.1mm; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 0R, 5%, 1W, 2512, Reel; Resistor Case / Package Bourns - 32M8406 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 5%, 1W, 2512, Reel; Resistor Case / Package Bourns
32M8406
Res, Thick Film, 0R, 5%, 1W, 2512, Reel; Resistor Case / Package Bourns 32M8406
RES, THICK FILM, 0R, 5%, 1W, 2512, REEL; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:CR Series; Product Length:6.3mm; Product Width:3.1mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 5%, 1W, 2512, REEL; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:CR Series; Product Length:6.3mm; Product Width:3.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CR2512-J/-000ELF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CR2512-J/-000ELF
Resistors - Chip Resistor - Surface Mount CR2512-J/-000ELF
RES SMD 0 OHM JUMPER 1W 2512

RES SMD 0 OHM JUMPER 1W 2512

Supplier's Site
Chip Resistor - Surface Mount - CR2512-J/-000ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR2512-J/-000ELF
Chip Resistor - Surface Mount CR2512-J/-000ELF
RES SMD 0 OHM JUMPER 1W 2512

RES SMD 0 OHM JUMPER 1W 2512

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2231690 CR2512-J/-000ELFTR-ND 52-CR2512-J/-000ELF 1123463-CR2512-J/-000ELF 41Y1376 32M8406 CR2512-J/-000ELF CR2512-J/-000ELF
Product Name Surface Mount Resistors Chip Resistor - Surface Mount SMD 0 OHM 1W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 0R, 5%, 1W, 2512; Resistor Case / Package Bourns Res, Thick Film, 0R, 5%, 1W, 2512, Reel; Resistor Case / Package Bourns Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512 (6432 Metric) 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573291 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details