RES SMD 909 OHM 1% 1W 2512
909 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Manufacturer: Bourns Inc.
Win Source Part Number: 752691-CR2512-FX-909
Packaging: Tape and Reel
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 909 Ohms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.030" (0.75mm)
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: CR2512
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm)
RES SMD 909 OHM 1% 1W 2512 Product overview: CR2512-FX-9090ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 909 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 909 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR2512-FX-9090ELF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 118-CR2512-FX-9090ELFCT-ND | 752691-CR2512-FX-9090ELF | 52-CR2512-FX-9090ELF |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - CR2512-FX-9090ELF | SMD 909 OHM 1W Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film |
| Mounting / Packaging | 2512; 2512 | 2512 (6432 Metric) | |
| Resistance Range | 909 ohms | 909 ohms | 909 ohms |