Bourns, Inc. Chip Resistor - Surface Mount CR2512-FX-51R1ELF

Description
RES SMD 51.1 OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES SMD 51.1 OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR2512-FX-51R1ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512-FX-51R1ELFCT-ND
Chip Resistor - Surface Mount 118-CR2512-FX-51R1ELFCT-ND
RES SMD 51.1 OHM 1% 1W 2512

RES SMD 51.1 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2512-FX-51R1ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512-FX-51R1ELFDKR-ND
Chip Resistor - Surface Mount 118-CR2512-FX-51R1ELFDKR-ND
RES SMD 51.1 OHM 1% 1W 2512

RES SMD 51.1 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2512-FX-51R1ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512-FX-51R1ELFTR-ND
Chip Resistor - Surface Mount 118-CR2512-FX-51R1ELFTR-ND
51.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

51.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 51R1, 1%, 1W, 2512; Resistance Bourns - 28X7511 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R1, 1%, 1W, 2512; Resistance Bourns
28X7511
Res, Thick Film, 51R1, 1%, 1W, 2512; Resistance Bourns 28X7511
RES, THICK FILM, 51R1, 1%, 1W, 2512; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR Series RoHS Compliant: Yes

RES, THICK FILM, 51R1, 1%, 1W, 2512; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CR2512-FX-51R1ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR2512-FX-51R1ELF
Resistors - Chip Resistor - Surface Mount CR2512-FX-51R1ELF
RES SMD 51.1 OHM 1% 1W 2512

RES SMD 51.1 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 118-CR2512-FX-51R1ELFCT-ND 28X7511 CR2512-FX-51R1ELF
Product Name Chip Resistor - Surface Mount Res, Thick Film, 51R1, 1%, 1W, 2512; Resistance Bourns Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details