Bourns, Inc. Chip Resistor - Surface Mount CR2512-FX-1000ELF

Description
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR2512-FX-1000ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512-FX-1000ELFTR-ND
Chip Resistor - Surface Mount 118-CR2512-FX-1000ELFTR-ND
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2512-FX-1000ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512-FX-1000ELFCT-ND
Chip Resistor - Surface Mount 118-CR2512-FX-1000ELFCT-ND
RES SMD 100 OHM 1% 1W 2512

RES SMD 100 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2512-FX-1000ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512-FX-1000ELFDKR-ND
Chip Resistor - Surface Mount 118-CR2512-FX-1000ELFDKR-ND
RES SMD 100 OHM 1% 1W 2512

RES SMD 100 OHM 1% 1W 2512

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CR2512-FX-1000ELFTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details