Bourns, Inc. Chip Resistor - Surface Mount CR2010-JW-820ELF

Description
82 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
82 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR2010-JW-820ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2010-JW-820ELF-ND
Chip Resistor - Surface Mount CR2010-JW-820ELF-ND
82 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

82 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Resistor,thick Film,82Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Bourns - 32K4411 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,82Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Bourns
32K4411
Resistor,thick Film,82Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Bourns 32K4411
Resistor,Thick Film,82Ohms,200WV,5+ /-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Thick Film,82Ohms,200WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CR2010-JW-820ELF-ND 32K4411
Product Name Chip Resistor - Surface Mount Resistor,thick Film,82Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details