Bourns, Inc. Chip Resistor - Surface Mount CR2010-JW-561ELF

Description
RES SMD 560 OHM 5% 1/2W 2010
Request a Quote Datasheet
Description
RES SMD 560 OHM 5% 1/2W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR2010-JW-561ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2010-JW-561ELFDKR-ND
Chip Resistor - Surface Mount 118-CR2010-JW-561ELFDKR-ND
RES SMD 560 OHM 5% 1/2W 2010

RES SMD 560 OHM 5% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2010-JW-561ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2010-JW-561ELFCT-ND
Chip Resistor - Surface Mount 118-CR2010-JW-561ELFCT-ND
RES SMD 560 OHM 5% 1/2W 2010

RES SMD 560 OHM 5% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2010-JW-561ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2010-JW-561ELFTR-ND
Chip Resistor - Surface Mount 118-CR2010-JW-561ELFTR-ND
560 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

560 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
967950-CR2010-JW-561ELF
Resistors - Chip Resistor - Surface Mount 967950-CR2010-JW-561ELF
Win Source Part Number: 967950-CR2010-JW-561 ELF Category: Resistors>Chip Resistor - Surface Mount Series: CR2010 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 560 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: 118-CR2010-JW-561ELF CT,118-CR2010-JW-561 ELFDKR,118-CR2010-JW -561ELFTR,CR2010-JW- 561ELF-ND Base Product Number: CR2010

Win Source Part Number: 967950-CR2010-JW-561ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CR2010
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 560 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: 118-CR2010-JW-561ELFCT,118-CR2010-JW-561ELFDKR,118-CR2010-JW-561ELFTR,CR2010-JW-561ELF-ND
Base Product Number: CR2010

Buy Now Datasheet
SMD 560 OHM 2W Resistor - 52-CR2010-JW-561ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 560 OHM 2W Resistor
52-CR2010-JW-561ELF
SMD 560 OHM 2W Resistor 52-CR2010-JW-561ELF
RES SMD 560 OHM 5% 1/2W 2010 Product overview: CR2010-JW-561ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR2010-JW-561ELF can be used for catalog matching and distributor lookup.

RES SMD 560 OHM 5% 1/2W 2010 Product overview: CR2010-JW-561ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR2010-JW-561ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 118-CR2010-JW-561ELFDKR-ND 967950-CR2010-JW-561ELF 52-CR2010-JW-561ELF
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 560 OHM 2W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film
Mounting / Packaging 2010; 2010 2010 (5025 Metric)
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1074FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2567725P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details