Bourns, Inc. Chip Resistor - Surface Mount CR2010-JW-151ELF

Description
RES SMD 150 OHM 5% 1/2W 2010
Request a Quote Datasheet
Description
RES SMD 150 OHM 5% 1/2W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR2010-JW-151ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2010-JW-151ELFDKR-ND
Chip Resistor - Surface Mount 118-CR2010-JW-151ELFDKR-ND
RES SMD 150 OHM 5% 1/2W 2010

RES SMD 150 OHM 5% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2010-JW-151ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2010-JW-151ELFCT-ND
Chip Resistor - Surface Mount 118-CR2010-JW-151ELFCT-ND
RES SMD 150 OHM 5% 1/2W 2010

RES SMD 150 OHM 5% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2010-JW-151ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2010-JW-151ELFTR-ND
Chip Resistor - Surface Mount 118-CR2010-JW-151ELFTR-ND
150 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

150 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CR2010-JW-151ELFDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 806 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details