Bourns, Inc. Chip Resistor - Surface Mount CR2010-JW-121ELF

Description
RES SMD 120 OHM 5% 1/2W 2010
Request a Quote Datasheet
Description
RES SMD 120 OHM 5% 1/2W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR2010-JW-121ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2010-JW-121ELFCT-ND
Chip Resistor - Surface Mount 118-CR2010-JW-121ELFCT-ND
RES SMD 120 OHM 5% 1/2W 2010

RES SMD 120 OHM 5% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2010-JW-121ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2010-JW-121ELFDKR-ND
Chip Resistor - Surface Mount 118-CR2010-JW-121ELFDKR-ND
RES SMD 120 OHM 5% 1/2W 2010

RES SMD 120 OHM 5% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2010-JW-121ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2010-JW-121ELFTR-ND
Chip Resistor - Surface Mount 118-CR2010-JW-121ELFTR-ND
120 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

120 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR2010-JW-121ELF
915758-CR2010-JW-121ELF
Chip Resistor - Surface Mount - CR2010-JW-121ELF 915758-CR2010-JW-121ELF
Manufacturer: Bourns Inc. Win Source Part Number: 915758-CR2010-JW-121 ELF Series: CR2010 Operating Temperature Range: -55°C ~ 155°C Features: 120 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) - Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CR2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Bourns Inc.
Win Source Part Number: 915758-CR2010-JW-121ELF
Series: CR2010
Operating Temperature Range: -55°C ~ 155°C
Features: 120 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) - Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CR2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
SMD 120 OHM 2W Resistor - 52-CR2010-JW-121ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120 OHM 2W Resistor
52-CR2010-JW-121ELF
SMD 120 OHM 2W Resistor 52-CR2010-JW-121ELF
RES SMD 120 OHM 5% 1/2W 2010 Product overview: CR2010-JW-121ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR2010-JW-121ELF can be used for catalog matching and distributor lookup.

RES SMD 120 OHM 5% 1/2W 2010 Product overview: CR2010-JW-121ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR2010-JW-121ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CR2010-JW-121ELF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CR2010-JW-121ELF
Resistors - Chip Resistor - Surface Mount CR2010-JW-121ELF
RES SMD 120 OHM 5% 1/2W 2010

RES SMD 120 OHM 5% 1/2W 2010

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 118-CR2010-JW-121ELFCT-ND 915758-CR2010-JW-121ELF 52-CR2010-JW-121ELF CR2010-JW-121ELF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CR2010-JW-121ELF SMD 120 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 (5025 Metric) 2010; 2010 (5025 Metric)
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers