Bourns, Inc. Chip Resistor - Surface Mount CR2010-JW-101ELF

Description
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR2010-JW-101ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2010-JW-101ELFCT-ND
Chip Resistor - Surface Mount CR2010-JW-101ELFCT-ND
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

100 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR2010-JW-101ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2010-JW-101ELFTR-ND
Chip Resistor - Surface Mount CR2010-JW-101ELFTR-ND
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

100 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR2010-JW-101ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2010-JW-101ELFDKR-ND
Chip Resistor - Surface Mount CR2010-JW-101ELFDKR-ND
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

100 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 100R, 5%, 0.5W, 2010; Resistance Bourns - 32K4371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.5W, 2010; Resistance Bourns
32K4371
Res, 100R, 5%, 0.5W, 2010; Resistance Bourns 32K4371
RES, 100R, 5%, 0.5W, 2010; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:-; Resistor Type:General Purpose; Product Range:CR2010 Series RoHS Compliant: Yes

RES, 100R, 5%, 0.5W, 2010; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:-; Resistor Type:General Purpose; Product Range:CR2010 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.5W, Thick Film, 2010; Resistance Bourns - 33AK8425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.5W, Thick Film, 2010; Resistance Bourns
33AK8425
Res, 100R, 5%, 0.5W, Thick Film, 2010; Resistance Bourns 33AK8425
RES, 100R, 5%, 0.5W, THICK FILM, 2010; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 100R, 5%, 0.5W, THICK FILM, 2010; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CR2010-JW-101ELFCT-ND 32K4371 33AK8425
Product Name Chip Resistor - Surface Mount Res, 100R, 5%, 0.5W, 2010; Resistance Bourns Res, 100R, 5%, 0.5W, Thick Film, 2010; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2176758-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573245 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details