Bourns, Inc. Chip Resistor - Surface Mount CR2010-J/-000ELF

Description
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR2010-J/-000ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2010-J/-000ELFTR-ND
Chip Resistor - Surface Mount 118-CR2010-J/-000ELFTR-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2010-J/-000ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2010-J/-000ELFCT-ND
Chip Resistor - Surface Mount 118-CR2010-J/-000ELFCT-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2010-J/-000ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2010-J/-000ELFDKR-ND
Chip Resistor - Surface Mount 118-CR2010-J/-000ELFDKR-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Resistance: 0.027(ohm) Tolerance: ±20% Composition: Metal Element Operating Temperature: -40°C ~ 85°C Package / Case: CR-9 Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Category: Connectors,Interconnects
Mfr: Freescale Semiconductor
Packaging: Bulk
Part Status: Obsolete
Resistance: 0.027(ohm)
Tolerance: ±20%
Composition: Metal Element
Operating Temperature: -40°C ~ 85°C
Package / Case: CR-9
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Buy Now Datasheet
Surface Mount Resistors - 2231688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231688
Surface Mount Resistors 2231688
Bourns CR2010-J/-000ELF

Bourns CR2010-J/-000ELF

Supplier's Site
Surface Mount Resistors - 2231689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231689
Surface Mount Resistors 2231689
Bourns CR2010-J/-000ELF

Bourns CR2010-J/-000ELF

Supplier's Site
Surface Mount Resistors - 2231689P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231689P
Surface Mount Resistors 2231689P
Bourns CR2010-J/-000ELF

Bourns CR2010-J/-000ELF

Supplier's Site
SMD 0 OHM 2W Resistor - 52-CR2010-J/-000ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0 OHM 2W Resistor
52-CR2010-J/-000ELF
SMD 0 OHM 2W Resistor 52-CR2010-J/-000ELF
RES SMD 0 OHM JUMPER 1/2W 2010 Product overview: CR2010-J/-000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR2010-J/-000ELF can be used for catalog matching and distributor lookup.

RES SMD 0 OHM JUMPER 1/2W 2010 Product overview: CR2010-J/-000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR2010-J/-000ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR2010-J/-000ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR2010-J/-000ELF
Chip Resistor - Surface Mount CR2010-J/-000ELF
RES SMD 0 OHM JUMPER 1/2W 2010

RES SMD 0 OHM JUMPER 1/2W 2010

Supplier's Site Datasheet
Res, Jumper, 2A, Thick Film, 2010; Resistor Case / Package Bourns - 32K4359 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 2A, Thick Film, 2010; Resistor Case / Package Bourns
32K4359
Res, Jumper, 2A, Thick Film, 2010; Resistor Case / Package Bourns 32K4359
RES, JUMPER, 2A, THICK FILM, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:CR Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes

RES, JUMPER, 2A, THICK FILM, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:CR Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Jumper, 1A, Thick Film, 0603; Resistor Case / Package Bourns - 33AK8424 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 1A, Thick Film, 0603; Resistor Case / Package Bourns
33AK8424
Res, Jumper, 1A, Thick Film, 0603; Resistor Case / Package Bourns 33AK8424
RES, JUMPER, 1A, THICK FILM, 0603; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:CR Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes

RES, JUMPER, 1A, THICK FILM, 0603; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:CR Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 118-CR2010-J/-000ELFTR-ND 2231688 52-CR2010-J/-000ELF CR2010-J/-000ELF 32K4359 33AK8424
Product Name Chip Resistor - Surface Mount Connectors,Interconnects Surface Mount Resistors SMD 0 OHM 2W Resistor Chip Resistor - Surface Mount Res, Jumper, 2A, Thick Film, 2010; Resistor Case / Package Bourns Res, Jumper, 1A, Thick Film, 0603; Resistor Case / Package Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 2010 (5025 Metric) 2010; 2010 [5025 Metric] 0603; 2010; 2010 [5025 Metric]
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers