Bourns, Inc. Chip Resistor - Surface Mount CR2010-FX-93R1ELF

Description
93.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
93.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR2010-FX-93R1ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2010-FX-93R1ELF-ND
Chip Resistor - Surface Mount CR2010-FX-93R1ELF-ND
93.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

93.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Resistor,thick Film,93.1Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Bourns - 32K4357 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,93.1Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Bourns
32K4357
Resistor,thick Film,93.1Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Bourns 32K4357
Resistor,Thick Film,93.1Ohms,200WV, 1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Thick Film,93.1Ohms,200WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CR2010-FX-93R1ELF-ND 32K4357
Product Name Chip Resistor - Surface Mount Resistor,thick Film,93.1Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010
Resistance Range 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers