Bourns, Inc. Chip Resistor - Surface Mount CR2010-FX-7501ELF

Description
7.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR2010-FX-7501ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2010-FX-7501ELF-ND
Chip Resistor - Surface Mount CR2010-FX-7501ELF-ND
7.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

7.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR2010-FX-7501ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR2010-FX-7501ELF
Chip Resistor - Surface Mount CR2010-FX-7501ELF
RES SMD 7.5K OHM 1% 1/2W 2010

RES SMD 7.5K OHM 1% 1/2W 2010

Supplier's Site Datasheet
Resistor,thick Film,7.5Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Bourns - 32K4356 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,7.5Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Bourns
32K4356
Resistor,thick Film,7.5Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Bourns 32K4356
Resistor,Thick Film,7.5KOhms,200WV, 1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Thick Film,7.5KOhms,200WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CR2010-FX-7501ELF-ND CR2010-FX-7501ELF 32K4356
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor,thick Film,7.5Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers