CR1206JW223ELF is a surface mount thick film chip resistor in the CR series, with a resistance of 22 kΩ, a tolerance of ±5%, and a power rating of 1/4 W at 70 °C. It operates from -55 °C to +155 °C, with a maximum working voltage of 200 V and a maximum overload voltage of 400 V. The resistor has a temperature coefficient of ±200 ppm/°C and is constructed with an alumina substrate and tin-plated terminations compliant with RoHS Directive 2002/95/EC and RoHS Recast 2011/65/EU. Its dimensions are 3.20 ± 0.25 mm in length, 1.60 ± 0.15 mm in width, and 0.60 ± 0.15 mm in height. Packaging is on 7" paper tape reels with 5,000 pieces per reel.
Surface Mount Thick Film Resistor, CR Series, 22 kohm, 250 mW, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 01J3131 |
| Product Name | Surface Mount Thick Film Resistor, Cr Series, 22 Kohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Bourns |
| Approvals | RoHS |